Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 355516313

Description
Crosslinked polyethylen pipe with conduit
Request a Quote Datasheet
Description
Crosslinked polyethylen pipe with conduit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 355516313 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
355516313
Pipes - Plastic-Pipes 355516313
Crosslinked polyethylen pipe with conduit

Crosslinked polyethylen pipe with conduit

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 355516313
Product Name Pipes - Plastic-Pipes
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 340014112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-X; PE-RT; Brass
Length 328 ft (1000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 175480202 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 2874465 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0591 inch (1.5 mm)
View Details
Pipes - Plastic-Pipes - 161017087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details