Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 351626792

Description
Multilayerpipe in bars
Request a Quote
Description
Multilayerpipe in bars
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JRG Sanipex MT ECO multilayer pipe in bars, constructed of PE-RT/AL/PE-RT, is available in a 26 mm nominal diameter variant with an outer diameter of 32 mm and a wall thickness of 3.0 mm. Each pipe is supplied in 5-meter lengths and weighs 0.260 kg per meter.

Datasheet Summary
Powered by GS/AI

JRG Sanipex MT ECO multilayer pipe in bars, constructed of PE-RT/AL/PE-RT, is available in a 26 mm nominal diameter variant with an outer diameter of 32 mm and a wall thickness of 3.0 mm. Each pipe is supplied in 5-meter lengths and weighs 0.260 kg per meter.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 351626792 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
351626792
Pipes - Multilayer-Pipes 351626792
Multilayerpipe in bars

Multilayerpipe in bars

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 351626792
Product Name Pipes - Multilayer-Pipes
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 169018086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 218 psi (153 m H2O)
View Details
Pipes - Plastic-Pipes - 300206975 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 193017240 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 161018084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 218 psi (153 m H2O)
View Details