Georg Fischer Piping Systems Ltd Pipes - pre-insulated-Pipes 340013024

Description
Insulated multilayer pipe for hot and cold water - blue colour
Request a Quote Datasheet
Description
Insulated multilayer pipe for hot and cold water - blue colour
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - pre-insulated-Pipes - 340013024 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - pre-insulated-Pipes
340013024
Pipes - pre-insulated-Pipes 340013024
Insulated multilayer pipe for hot and cold water - blue colour

Insulated multilayer pipe for hot and cold water - blue colour

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 340013024
Product Name Pipes - pre-insulated-Pipes
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 169018086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 218 psi (153 m H2O)
View Details
Pipes - Plastic-Pipes - 161017037 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 175483220S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 193017237 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details