Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 325110002

Description
SDR 13.6, PN 16/S6,3
Request a Quote
Description
SDR 13.6, PN 16/S6,3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DEKADUR-Pressure Pipe, PVC-U, red, with SDR 13.6 and PN 16/S6,3, is a 5m length pipe with a nominal diameter of 110 mm, wall thickness of 8.1 mm, and weight of 3.910 kg per meter. It complies with DIN 8061/62 and holds DIBT Z-40.23-1 approval. Pressure ratings apply at 20°C operation; higher temperatures or aggressive media reduce load capacity.

Datasheet Summary
Powered by GS/AI

DEKADUR-Pressure Pipe, PVC-U, red, with SDR 13.6 and PN 16/S6,3, is a 5m length pipe with a nominal diameter of 110 mm, wall thickness of 8.1 mm, and weight of 3.910 kg per meter. It complies with DIN 8061/62 and holds DIBT Z-40.23-1 approval. Pressure ratings apply at 20°C operation; higher temperatures or aggressive media reduce load capacity.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 325110002 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
325110002
Pipes - Plastic-Pipes 325110002
SDR 13.6, PN 16/S6,3

SDR 13.6, PN 16/S6,3

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 325110002
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 169018106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 174 psi (122 m H2O)
View Details
Pipes - Plastic-Pipes - 300205511 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
View Details
Pipes - Multilayer-Pipes - 340011161 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 328 ft (1000 dm)
Wall Thickness 0.0984 inch (2.5 mm)
View Details
Pipes - Plastic-Pipes - 177480107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details