AQUASYSTEM PP-R pipe with SDR 7.4 and PN16 rating, designed for hot water applications, identified by red stripes; 110 mm outer diameter with 15.1 mm wall thickness, supplied in 4 m lengths, and weighing 1.075 kg/m, with grey body and red strips. Certified by SIRIM and SPAN. Material is PP-R, conforming to EN ISO 15874, DIN 8077, and DIN 8078 standards.
SDR 7.4 / PN16 / red stripes for hot water applications
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 300206958 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PP |