HYFLOW Standard pipe SDR11/PN10/S5 is a polypropylene (PP) pipe with an outer diameter of 50 mm, wall thickness of 4.6 mm, and length of 5000 mm, designed for low-pressure fluid transport. It is light grey (RAL 7032) with green stripes and complies with ISO 15494. The pipe has a nominal dimension of 504 and a weight of 0.629 kg/m.
HYFLOW Standard pipe SDR11/PN10/S5
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 300205504 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PP |