Variable area flow meter with float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, featuring a polysulfone body weighing 0.585 kg, with overall dimensions of 58 mm in diameter, 385 mm in length, 341 mm in L1, and 335 mm in L2, designed for flow rates of 250 to 2500 l/h.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335143 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |