Variable area flow meter with a float in PVDF and a magnet, featuring solvent cement sockets in PVC-U and EPDM O-rings, with a scale range of 250 to 2500 l/h, a nominal pipe size of DN40, and an overall length of 393 mm. The body is made of PVC-U with a polysulfone float weighing 0.714 kg. The standard guiding rod is PVDF with a stainless steel core. Available options include a 4-20 mA sensor and limit contacts.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335103 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |