Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U metric, and O-rings in EPDM, with a scale range of 15.0 to 150.0 L/h, DN 15 (1/2 inch) connection, and overall dimensions of 223 mm length, 43 mm diameter, and 1 1/2 inch thread size.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801884 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |