Variable area flow meter with float in PVDF (white), no magnet, fusion spigots BCF/IR, and FKM (white) O-rings, for 50 mm nominal pipe size, with scale range 1500 to 15000 L/h (6.6 to 66.0 gal/min), body length 472 mm, and overall length 335 mm.
Float in PVDF (white) without magnet With fusion spigots BCF/IR O-rings in FKM (white)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198335164 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |