Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017160

Description
SDR11 / PN16 / S5
Request a Quote
Description
SDR11 / PN16 / S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017160 is a 50 mm nominal diameter, SDR11, PN16 polyethylene pipe designed for pressure applications, with a wall thickness of 4.6 mm and a weight of 0.673 kg/m, supplied in 5 m lengths with plain ends and a black color. It meets DIN 8074/75 dimensional standards and holds DIBT Z-40.23-406 Approval. Pressure ratings are based on 20°C operation; higher temperatures or aggressive media reduce load capacity.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017160 is a 50 mm nominal diameter, SDR11, PN16 polyethylene pipe designed for pressure applications, with a wall thickness of 4.6 mm and a weight of 0.673 kg/m, supplied in 5 m lengths with plain ends and a black color. It meets DIN 8074/75 dimensional standards and holds DIBT Z-40.23-406 Approval. Pressure ratings are based on 20°C operation; higher temperatures or aggressive media reduce load capacity.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017160 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017160
Pipes - Plastic-Pipes 193017160
SDR11 / PN16 / S5

SDR11 / PN16 / S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017160
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161017064 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Pipes - Plastic-Pipes - 325032001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175481214S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 192017042 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
View Details