Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017158

Description
SDR11 / PN16 / S5
Request a Quote
Description
SDR11 / PN16 / S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017158 is a polyethylene pipe with SDR11, PN16 rating, and a 32 mm inner diameter, 26.2 mm wall thickness, and 5 m length with plain ends. It is black in color and certified to DIBT Z-40.23-406. The pipe weighs 0.282 kg/m and is rated for a maximum operating pressure of 16 bar at 20°C. Performance degrades at higher temperatures or with aggressive media. Dimensions conform to DIN 8074/75.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017158 is a polyethylene pipe with SDR11, PN16 rating, and a 32 mm inner diameter, 26.2 mm wall thickness, and 5 m length with plain ends. It is black in color and certified to DIBT Z-40.23-406. The pipe weighs 0.282 kg/m and is rated for a maximum operating pressure of 16 bar at 20°C. Performance degrades at higher temperatures or with aggressive media. Dimensions conform to DIN 8074/75.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017158 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017158
Pipes - Plastic-Pipes 193017158
SDR11 / PN16 / S5

SDR11 / PN16 / S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017158
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 340401018 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X
Length 787 ft (2400 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Multilayer-Pipes - 351663992 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Pre-insulated; Gunmetal; PE-X; Brass; PE-RT
Length 16.4 ft (50 dm)
View Details
Pipes - Plastic-Pipes - 193017237 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 175481204S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details