Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 175481220

Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote Datasheet
Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 175481220 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
175481220
Pipes - Plastic-Pipes 175481220
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 175481220
Product Name Pipes - Plastic-Pipes
Material PVDF
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 300206016 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Plastic Pipes - 2123925 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1063 inch (2.7 mm)
View Details
Pipes - Plastic-Pipes - 175481210 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details