Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 175481204

Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote Datasheet
Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 175481204 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
175481204
Pipes - Plastic-Pipes 175481204
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 175481204
Product Name Pipes - Plastic-Pipes
Material PVDF
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 316225009 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 300206015 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 325090001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175481219S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details