Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 169018084

Description
Pipe ABS grey class E 15 bar at 20°C
Request a Quote
Description
Pipe ABS grey class E 15 bar at 20°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ABS grey pipe, class E, rated for 15 bar at 20°C, with a nominal size of 1¼ inch, wall thickness of 3.9 mm, and inner diameter of 34.4 mm, supplied in 6 m lengths with plain ends and conforming to BS 5391 dimensions.

Datasheet Summary
Powered by GS/AI

ABS grey pipe, class E, rated for 15 bar at 20°C, with a nominal size of 1¼ inch, wall thickness of 3.9 mm, and inner diameter of 34.4 mm, supplied in 6 m lengths with plain ends and conforming to BS 5391 dimensions.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 169018084 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
169018084
Pipes - Plastic-Pipes 169018084
Pipe ABS grey class E 15 bar at 20°C

Pipe ABS grey class E 15 bar at 20°C

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 169018084
Product Name Pipes - Plastic-Pipes
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175481216S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 193017238 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 193017239 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 177480112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details