The 167578170 is a lug-style butterfly valve with a gear box, designed for use with ANSI/ASME B16.5 Class 150 flanges. It features a PP-GF30 housing with SS316 lug inserts and an EPDM seat, designed for DN315 (12 inch) nominal bore size with a maximum overall length of 665.0 mm, height of 212.6 mm, and width of 510.0 mm. The valve has a kv-value of 50,000 l/min at Δp=1 bar and weighs 27.746 kg. Connecting dimensions conform to EN 558, ISO 5752, and use UNC 7/8 threaded rod for actuation. The valve is rated for a maximum pressure of 8 bar (PN8). It includes a gear box as standard and is compatible with flanges according to ANSI/ASME standards. Optional position feedback with limit switches is available separately.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578170 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |