The 167578062 is a lug-style butterfly valve with a gear box, designed for metric flange connections under PN10 pressure ratings. The valve housing is made of PP-GF30 with SS316 lug inserts and uses an FKM seal material. It has a nominal diameter of DN50, an overall length of 169.1 mm, a maximum height of 319.4 mm, and weighs 3.447 kg. The valve complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards and follows EN 558 and ISO 5752 for overall dimensions. A valve-integrated position feedback with limit switches is available as an optional accessory.
With gear box Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578062 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |