The 167578002 is a lug-style butterfly valve with a hand lever, designed for DN63 flanged piping systems up to PN10 pressure rating. The valve body is made of PP-GF30 with SS316 lug inserts, and includes an EPDM seal. Its overall length is 115.2mm, width is 287.8mm, and height is 278.9mm. It has a kv-value of 740 l/min at Δp=1 bar and weighs 1.800kg. The connecting dimensions conform to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards. The valve meets EN 558 and ISO 5752 dimensional requirements for line 25. No other variations or ratings are specified for this exact model.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578002 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |