Wafer-style intermediate installation butterfly valve with gear box, designed for metric, ANSI, BS, and JIS flange standards. Matches DN140 size with a PN 10 pressure rating and a kv-value of 8600 l/min, using EPDM seat (Code: 163 567 046 1) or PTFE seat (Code: 163 567 246). Overall length is 406.1 mm, height is 169.1 mm, width is 274.5 mm, and weight is 4.526 kg with EPDM seat. Connects via ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, or ANSI/ASME B16.5 Class 150 flanges.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567046 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |