Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 163017136

Description
SDR13,6/PN16/S6,3
Request a Quote
Description
SDR13,6/PN16/S6,3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-C pipe for pressure applications, sized 63 mm outer diameter with SDR13.6 and PN16 rating, 5000 mm length, plain ends, and agate grey RAL 7038 colour; weight is 1.430 kg/m and wall thickness is 4.7 mm, compliant with DIN 8079/80.

Datasheet Summary
Powered by GS/AI

PVC-C pipe for pressure applications, sized 63 mm outer diameter with SDR13.6 and PN16 rating, 5000 mm length, plain ends, and agate grey RAL 7038 colour; weight is 1.430 kg/m and wall thickness is 4.7 mm, compliant with DIN 8079/80.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 163017136 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
163017136
Pipes - Plastic-Pipes 163017136
SDR13,6/PN16/S6,3

SDR13,6/PN16/S6,3

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 163017136
Product Name Pipes - Plastic-Pipes
Material PVC-C
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175483216E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175483218S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 325016002 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
View Details
Pipes - pre-insulated-Pipes - 340031010 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 164 ft (500 dm)
Wall Thickness 0.0984 inch (2.5 mm)
View Details