The Diaphragm valve DIASTAR Ten PVC-U, model 161627917, is a fail-safe-to-close valve with fixed flanges conforming to JIS B2238/39 10K, designed for use in piping systems. It has a nominal size of DN 50 (2 inch), a maximum working pressure of 10 bar on one side, and a kv-value of 1728 l/min at Δp=1 bar. The valve features a PTFE diaphragm and EPDM O-ring, with a lift of 23 mm and a weight of 4.950 kg. It includes a single housing nut replacing four screws, a rotating air connection adjustable at 90° intervals, and flat/serrated joining faces. The design doubles the flow rate compared to its predecessor.
FC (Fail safe to close) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627917 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |