The diaphragm valve DIASTAR Ten PVC-U, model 161627616, is a fail-safe-to-close valve with PVC-U backing flanges compliant with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759 standards. It has a nominal diameter of 40 mm (1 1/2 inch), a kv-value of 1263 l/min at 1 bar pressure drop, and a maximum working pressure of 10 bar on one side. The valve features flat sealing faces, a single housing nut, and a rotating air connection. Overall length conforms to EN 558 at 200 mm, with M8 threaded mounting. Weight is 4.150 kg. Sealing material is EPDM. The technical data are not warranted characteristics.
FC (Fail safe to close) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627616 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |