Diaphragm valve DIASTAR Six PVC-U with fail-safe to close function and solvent cement spigots, designed for metric piping systems. The valve has an overall length compliant with EN 558, a DN size of 63 mm (2 inch), a pressure rating of 6 bar, and a kv-value of 1181 l/min at Δp=1 bar. It features an EPDM diaphragm, weighs 3.340 kg, and uses an M8 thread for actuator connection. The rotating air connection allows 90° interval positioning, and a single housing nut replaces four screws for simplified assembly.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161615017 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |