Diaphragm valve DIASTAR Six PVC-U with fail-safe to close functionality and solvent cement spigots, designed for metric piping systems. The valve has an overall length compliant with EN 558, a 40 mm bore size (d), and operates at 6 bar pressure with a kv-value of 960 l/min at Δp=1 bar. It features an EPDM diaphragm, weighs 2.482 kg, and uses an M8 thread for mounting. The housing includes a single nut instead of four screws, and the air connection rotates in 90° intervals. The valve provides double the flow rate of its predecessor.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161615016 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |