The diaphragm valve DIASTAR Six PVC-U is a fail-safe-to-close valve with solvent cement sockets meeting JIS standards, designed for low-pressure fluid control. It features a compact design with a single housing nut, rotating air connection at 90° intervals, and a short overall length. The model has a PN16 pressure rating and a kv-value of 481 l/min at Δp=1 bar. It uses EPDM diaphragms and has a weight of 1.277 kg. Physical dimensions include a port diameter of 25 mm, overall length of 166 mm, and a lift of 13 mm. The valve is constructed of PVC-U with solvent cement unions.
FC (Fail safe to close) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614814 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |