Wafer-style intermediate installation butterfly valve type 567 PVC-U with gear box, for DN 75 size, conforming to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards, with an overall length of 169.1 mm, maximum height of 332.3 mm, maximum width of 247.3 mm, and a weight of 3.186 kg for the FKM seat version.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567063 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.95 inch (75.00 mm) |