Wafer-style intermediate installation butterfly valve type 567 PVC-U with gear box, designed for nominal diameters up to DN 300 and rated for PN 10 pressure. This specific variant, DN 315, has an overall length of 657.4 mm, a maximum height of 212.6 mm, and weighs 19.254 kg with EPDM seat and 35.000 kg with FKM seat. It complies with flange standards ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. Flow capacity at Δp=1 bar is 50,000 l/min. Dimensions and weights are specific to the DN 315 size.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567050 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 12.40 inch (315.00 mm) |