The check valve 161561114 is a PVC-U, springless, threaded NPT valve designed for vertical installation with a flow-optimized return cone and double guidance. It has a 32 mm bore, 25 mm nominal diameter, and 1 inch NPT threads, rated for 16 bar pressure with a kv-value of 460 L/min at Δp=1 bar. The valve is fitted with EPDM sealing and weighs 0.372 kg. It has an installation length Z of 68 mm, body length L of 133 mm, length L2 of 71 mm, and union nut thread length z of 76 mm. The design ensures vibration-free operation at high flow velocities and supports easy installation and removal. It is not compatible with type 360 in dimensions and mounting.
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561114 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |