Check valve type 561 PVC-U with solvent cement sockets for Inch BS, designed for vertical installation and vibration-free operation at high flow velocities. It features a flow-optimized return cone and double guidance, with a compact installation length matching type 546 ball valves. The part 161561070 corresponds to the DN100 size (110 mm bore), rated for 16 bar pressure, with a kv-value of 4150 l/min, and a FKM seal weighing 8.05 kg. Z-length and end connectors are not compatible with type 360 valves.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561070 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |