Check valve type 561 PVC-U without spring and with threaded Rp sockets, designed for vertical installation and flow-optimized return cone, with Z-length of 177 mm, overall length L of 124 mm, and end connection size DN 63. Rated for 10 bar, with a kv-value of 1670 l/min, and weighs 1.400 kg. Uses EPDM SP and FKM SP sealing materials. Installation length matches type 546 ball valve. Not compatible with type 360 units.
Without spring With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561037 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |