Check valve type 561 PVC-U without spring and with threaded Rp sockets, designed for vertical installation and featuring a flow-optimized return cone and double guidance. It has a nominal diameter of 75 mm, a maximum pressure rating of 10 bar, a kv-value of 2950 l/min at Δp=1 bar, and a total length of 233 mm. The valve weighs 3.800 kg and uses EPDM seals. It is compact, with installation length matching type 546 ball valves, and is vibration-free even at high flow velocities.
Without spring With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561028 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |