The 161543335 is a 3-way horizontal T-port ball valve in the GF 543 Pro PVC-U series, featuring solvent cement sockets compliant with JIS standards. It has a 32 mm nominal bore size, a pressure rating of 10 bar, and a flow coefficient (kv-value) of 1290 l/min at Δp=1 bar. The valve includes a PTFE ball seat, lockable lever, integrated stainless steel mounting inserts, and a 360° operation range with an optional 90° turn limiter. It weighs 0.927 kg when equipped with EPDM seals and 0.927 kg with FKM seals. The valve's dimensions are 181 mm in length, 95 mm in height, and 45 mm in diameter at the socket.
Horizontal/T-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543335 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |