Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161018257

Description
Pipe PVC-U grey class 7 (T) 12 bar at 20°C
Request a Quote Datasheet
Description
Pipe PVC-U grey class 7 (T) 12 bar at 20°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161018257 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161018257
Pipes - Plastic-Pipes 161018257
Pipe PVC-U grey class 7 (T) 12 bar at 20°C

Pipe PVC-U grey class 7 (T) 12 bar at 20°C

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161018257
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 340030121 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 16.4 ft (50 dm)
Wall Thickness 0.0984 inch (2.5 mm)
View Details
Pipes - Plastic-Pipes - 175483222S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 300206953 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 193017327 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details