PVC-U grey pipe with SDR 11, nominal diameter 110.0 mm, wall thickness 8.1 mm, and nominal pressure rating of 16 bar at 20°C, designed for metric applications per DIN 8061/62 and BS EN 1452, with a length of 5000 mm and plain ends. The pipe is dark grey (RAL 7011) and holds DIBT Z-40.23-1 and DVGW approval with DIN plus. Weight is 3.910 kg/m.
Pipe PVC-U grey metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 161017114 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC-U |