Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017090

Description
SDR21/PN10/S10
Request a Quote
Description
SDR21/PN10/S10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR21 and PN10 rating, dark grey RAL 7011 colour, 5000 mm length with plain ends, nominal diameter 125 mm, wall thickness 6.0 mm, and weight of 3.390 kg/m, compliant with DIN 8061/62 and approved under DIBT Z-40.23-1 and DVGW with DIN plus; pressure rating applies at 20°C operating temperature.

Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR21 and PN10 rating, dark grey RAL 7011 colour, 5000 mm length with plain ends, nominal diameter 125 mm, wall thickness 6.0 mm, and weight of 3.390 kg/m, compliant with DIN 8061/62 and approved under DIBT Z-40.23-1 and DVGW with DIN plus; pressure rating applies at 20°C operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017090 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017090
Pipes - Plastic-Pipes 161017090
SDR21/PN10/S10

SDR21/PN10/S10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017090
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175481203 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Multilayer-Pipes - 351632794 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details
Pipes - Plastic-Pipes - 300206956 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Multilayer-Pipes - 340000020 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 16.4 ft (50 dm)
Wall Thickness 0.1772 inch (4.5 mm)
View Details