Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017068

Description
SDR34,4/PN6/S16,7
Request a Quote
Description
SDR34,4/PN6/S16,7
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U grey pipe with SDR34.4, PN6 rating, and a nominal diameter of 180 mm, designed for pressure applications at 20°C, is 5000 mm long with plain ends and a wall thickness of 5.3 mm, weighing 4.43 kg/m. The pipe complies with DIN 8061/62 and is color darkgrey RAL 7011.

Datasheet Summary
Powered by GS/AI

PVC-U grey pipe with SDR34.4, PN6 rating, and a nominal diameter of 180 mm, designed for pressure applications at 20°C, is 5000 mm long with plain ends and a wall thickness of 5.3 mm, weighing 4.43 kg/m. The pipe complies with DIN 8061/62 and is color darkgrey RAL 7011.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017068 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017068
Pipes - Plastic-Pipes 161017068
SDR34,4/PN6/S16,7

SDR34,4/PN6/S16,7

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017068
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - pre-insulated-Pipes - 340013022 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 164 ft (500 dm)
Wall Thickness 0.0984 inch (2.5 mm)
View Details
Pipes - Plastic-Pipes - 300206960 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 325010000 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
View Details
Pipes - Plastic-Pipes - 300205509 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
View Details