Ultrasonic clamp-on Doppler flowmeter for dirty media such as wastewater, slurries, and sewage, with ±2% of measured value accuracy, compatible with pipe diameters from d16 to d4500 and DN100 nominal diameter. Features a wall-mount head unit with a backlit graphic display, Modbus, 4-20 mA, pulse, and alarm outputs, an integrated datalogger, and a USB interface for data export. Powered by either 110-230 V or 24 V, with a 7.6 m cable length. Includes external mounting and is designed for Industry 4.0 applications.
Ultrasonic clamp-on doppler flowmeter measurement for dirty media with digital communication & datalogger
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159300329 |
| Product Name | Measurement - Flow - ultrasonic-Flow-meters |
| Meter Technology | Ultrasonic |