The 2281 multipoint conductive level switch is a 1 or 2 SPDT relay output device designed for level detection with 2 to 4 stainless steel electrodes and a reference electrode. It operates on a 24V to 240V AC or DC power supply with a maximum voltage rating of 250V AC and 24V DC. Electrode lengths available are 0.5 m, 1.0 m, and 1.5 m, all made of stainless steel 1.4571, with a PP separator (KLP-201). The device features a 1-1/2" BSP connection. The part number 159300259 corresponds to the KRK-622-4 variant in the series. All variants share identical electrical, mechanical, and material specifications as defined for the series.
2281 Multipoint Switch, 1 or 2 SPDT Relay, 2-4 Electrodes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300259 |
| Product Name | Measurement - Level - conductive |
| Media Type | Liquid |