The 2581 FlowtraMag® Meter is a magnetic flowmeter with a PVC body, titanium electrodes, and EPDM O-ring seals, designed for DN25 pipe size and suitable for use in final effluent lines, wellheads, and skids. It features no moving parts, factory calibration with ±1% reading accuracy, partially filled pipe detection, reverse flow direction configuration via Bluetooth® app, and field-selectable outputs including frequency/digital (S³L) and 4 to 20 mA in passive or active modes. It is Bluetooth® 4.2 capable for configuration via iOS and Android devices.
EPDM O-Ring, Union
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001985 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |