The Type 2551 Magmeter is an integral magnetic flow meter for pipe sizes DN15 to DN900 (0.5 to 36 in), with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It operates on a 4 to 20 mA signal requiring 21.6 to 26.4 VDC and uses FKM O-rings as standard. The part number 159001461 corresponds to the X2 configuration with PP body and Hastelloy C electrodes, designed for DN900 installation with a sensor length of 159 mm.
Type 2551 Magmeter; Display Version no relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001461 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |