Type 2551 Magmeter with display and relays, designed for pipe sizes DN15 to DN900 (0.5 to 36 in), with an integral mounting sensor and 4 to 20 mA output. It features a PVDF body and Hastelloy C electrode, operates with a flow range of 0.05 to 10 m/s, and has a maximum pressure rating of 10.3 bar at 25 °C. Power is supplied via 21.6 to 26.4 VDC, with auxiliary relay power up to 24 VDC. Standard O-rings are FKM, with EPDM or FFKM available on request. Only Signet installation fittings are compatible. The sensor length is 159 mm.
Type 2551 Magmeter; Display Version with relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001275 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |