The Type 8150 Battery Powered Flow Totalizer is a device designed to measure and display flow totals using compatible 515 or 525 flow sensors. It features a 4-digit upper and 8-digit lower display, powered by two 3.6V lithium thionyl chloride AA batteries with a nominal 4-year life. It has no relay, open-collector, or current output. The part number 159001011 corresponds to the 3-8150-T0 variant with the 3-8510-T0 sensor, but no physical dimensions or unique specifications for this variant are provided beyond the series-wide attributes.
Type 8150 Battery Powered Flow Totalizer
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001011 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |