Gentherm Global Power Technologies Thermoelectric Generator 5060

Description
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meter Optional Features Cathodic Protection Interface Pole Mount or bench stand Corrosive Environmental Fuel System Flame Arrestor Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.
Description
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meter Optional Features Cathodic Protection Interface Pole Mount or bench stand Corrosive Environmental Fuel System Flame Arrestor Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Generator - 5060 - Gentherm Global Power Technologies
Calgary, Alberta, Canada
Thermoelectric Generator
5060
Thermoelectric Generator 5060
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meter Optional Features Cathodic Protection Interface Pole Mount or bench stand Corrosive Environmental Fuel System Flame Arrestor Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.

Standard Features

  • Automatic Spark Ignition (SI)
  • Automatic Fuel Shut-off (SO)
  • Fuel Filter
  • Low Voltage Alarm Contacts (VSR)
  • Volt & Amp Meter

Optional Features

  • Cathodic Protection Interface
  • Pole Mount or bench stand
  • Corrosive Environmental Fuel System
  • Flame Arrestor

Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.

Supplier's Site

Technical Specifications

  Gentherm Global Power Technologies
Product Category Electrical Power Generators
Product Number 5060
Product Name Thermoelectric Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Thermoelectric Generator - 5030 - Gentherm Global Power Technologies
Gentherm Global Power Technologies
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase DC
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details