Generation Brands Chandelier F2264/9MSH

Description
MULTI-TIER TYPE MOONSHADOW FINISH 143-1/2 INCH OVERALL LENGTH 59-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-3/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED SMOKEY TOPAZ BRAND CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
MULTI-TIER TYPE MOONSHADOW FINISH 143-1/2 INCH OVERALL LENGTH 59-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-3/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED SMOKEY TOPAZ BRAND CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2264/9MSH - Generation Brands
Skokie, IL, USA
Chandelier
F2264/9MSH
Chandelier F2264/9MSH
MULTI-TIER TYPE MOONSHADOW FINISH 143-1/2 INCH OVERALL LENGTH 59-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 29-3/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED SMOKEY TOPAZ BRAND CONNECTION TYPE MOUNTED TO BOX
  • MULTI-TIER TYPE
  • MOONSHADOW FINISH
  • 143-1/2 INCH OVERALL LENGTH
  • 59-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 29-3/4 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • SMOKEY TOPAZ BRAND
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2264/9MSH
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
RadioRay Go light -  - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Application Automotive
Fixture Type Flood Lights
View Details