Generation Brands Chandelier F2246/3ORB

Description
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), OPAL ETCHED (SHADE) FINISH 93 INCH OVERALL LENGTH 21 INCH BODY LENGTH 96 INCH WIRE LENGTH 18 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), OPAL ETCHED (SHADE) FINISH 93 INCH OVERALL LENGTH 21 INCH BODY LENGTH 96 INCH WIRE LENGTH 18 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2246/3ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2246/3ORB
Chandelier F2246/3ORB
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), OPAL ETCHED (SHADE) FINISH 93 INCH OVERALL LENGTH 21 INCH BODY LENGTH 96 INCH WIRE LENGTH 18 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), OPAL ETCHED (SHADE) FINISH
  • 93 INCH OVERALL LENGTH
  • 21 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 18 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BARRINGTON BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2246/3ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details