Generation Brands Chandelier F1942/5ORB

Description
1-TIER TYPE OIL RUBBED BRONZE FINISH 84-3/4 INCH OVERALL LENGTH 24-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PUB BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE OIL RUBBED BRONZE FINISH 84-3/4 INCH OVERALL LENGTH 24-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PUB BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1942/5ORB - Generation Brands
Skokie, IL, USA
Chandelier
F1942/5ORB
Chandelier F1942/5ORB
1-TIER TYPE OIL RUBBED BRONZE FINISH 84-3/4 INCH OVERALL LENGTH 24-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PUB BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • OIL RUBBED BRONZE FINISH
  • 84-3/4 INCH OVERALL LENGTH
  • 24-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PUB BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1942/5ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2222 - Lighting Plastics of Minnesota, Inc.
Lighting Plastics of Minnesota, Inc.
Specs
Application Security
Fixture Type Wall Fixture
View Details