Generation Brands Pendant Light Fixture 700TDFIRGPKS

Description
TRANSLUCENT GLASS WITH FROST GLASS DIFFUSER MATERIAL SMOKE, SATIN NICKEL FINISH 7.8 INCH 12.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE FIRE GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet
Description
TRANSLUCENT GLASS WITH FROST GLASS DIFFUSER MATERIAL SMOKE, SATIN NICKEL FINISH 7.8 INCH 12.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE FIRE GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700TDFIRGPKS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700TDFIRGPKS
Pendant Light Fixture 700TDFIRGPKS
TRANSLUCENT GLASS WITH FROST GLASS DIFFUSER MATERIAL SMOKE, SATIN NICKEL FINISH 7.8 INCH 12.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE FIRE GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D INCLUDES STANDARD INCANDESCENT DIMMER APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
  • TRANSLUCENT GLASS WITH FROST GLASS DIFFUSER MATERIAL
  • SMOKE, SATIN NICKEL FINISH
  • 7.8 INCH
  • 12.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • G9 LAMP BASE TYPE
  • STYLE FIRE GRANDE
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 0.5 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPLICATION LINE VOLTAGE PENDANT/SUSPENSION LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TDFIRGPKS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details