Generation Brands Incandescent Track Head 700PJSS1608W

Description
DIE-CAST ALUMINUM MATERIAL 2.3 INCH DIA X 3.4 INCH L SIZE WHITE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR16 50 W LAMP TYPE SPORTSTER HEAD STYLE LENGTH 6.4 INCH LAMP BASE TYPE GU10 LAMP VOLTAGE RATING 120 V APPLICATION POWER JACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL 2.3 INCH DIA X 3.4 INCH L SIZE WHITE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR16 50 W LAMP TYPE SPORTSTER HEAD STYLE LENGTH 6.4 INCH LAMP BASE TYPE GU10 LAMP VOLTAGE RATING 120 V APPLICATION POWER JACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - 700PJSS1608W - Generation Brands
Skokie, IL, USA
Incandescent Track Head
700PJSS1608W
Incandescent Track Head 700PJSS1608W
DIE-CAST ALUMINUM MATERIAL 2.3 INCH DIA X 3.4 INCH L SIZE WHITE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR16 50 W LAMP TYPE SPORTSTER HEAD STYLE LENGTH 6.4 INCH LAMP BASE TYPE GU10 LAMP VOLTAGE RATING 120 V APPLICATION POWER JACK LINE VOLTAGE LIGHTING SYSTEM
  • DIE-CAST ALUMINUM MATERIAL
  • 2.3 INCH DIA X 3.4 INCH L SIZE
  • WHITE FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • PAR16 50 W LAMP TYPE
  • SPORTSTER HEAD STYLE
  • LENGTH 6.4 INCH
  • LAMP BASE TYPE GU10
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION POWER JACK LINE VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700PJSS1608W
Product Name Incandescent Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details