Generation Brands Pendant Light Fixture 700MOPLABS-LEDS830

Description
GLASS CYLINDER MATERIAL BROWN, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE PLAYA VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS CYLINDER MATERIAL BROWN, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE PLAYA VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOPLABS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOPLABS-LEDS830
Pendant Light Fixture 700MOPLABS-LEDS830
GLASS CYLINDER MATERIAL BROWN, SATIN NICKEL FINISH 4.5 INCH 8.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE PLAYA VOLTAGE RATING 12 V INITIAL INTENSITY 300 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • GLASS CYLINDER MATERIAL
  • BROWN, SATIN NICKEL FINISH
  • 4.5 INCH
  • 8.8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE PLAYA
  • VOLTAGE RATING 12 V
  • INITIAL INTENSITY 300 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOPLABS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details