Generation Brands Pendant Light Fixture 700MOFIRFHS

Description
MURANO GLASS WITH FROSTED/CASE GLASS INTERIOR MATERIAL CHARTREUSE, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIREFROST VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
MURANO GLASS WITH FROSTED/CASE GLASS INTERIOR MATERIAL CHARTREUSE, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIREFROST VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOFIRFHS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOFIRFHS
Pendant Light Fixture 700MOFIRFHS
MURANO GLASS WITH FROSTED/CASE GLASS INTERIOR MATERIAL CHARTREUSE, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIREFROST VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • MURANO GLASS WITH FROSTED/CASE GLASS INTERIOR MATERIAL
  • CHARTREUSE, SATIN NICKEL FINISH
  • 4.5 INCH
  • 7.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE FIREFROST
  • VOLTAGE RATING 12 V
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOFIRFHS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Omni-Lite Three-Light Fixture - LS2018 - Litetronics International, Inc.
Litetronics International, Inc.
Specs
Fixture Type Other; Undercabinet
Lamp Type Halogen
Lighting Fixture Dimensions M.O.L.: 18"
View Details